SAE International - AMS4128E
Aluminum Alloy Bars, Rolled or Cold Finished 1.0Mg - 0.60Si - 0.30Cu - 0.20Cr (6061-T451) Solution Heat Treated and Stress Relieved by Stretching
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 28 June 2021 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of bars and rods 0.500 inch (12.7 mm) to 8.000 inches (203.2 mm) in nominal diameter or least difference between parallel sides and up to 50... View More
Document History
AMS4128E
June 28, 2021
Aluminum Alloy Bars, Rolled or Cold Finished 1.0Mg - 0.60Si - 0.30Cu - 0.20Cr (6061-T451) Solution Heat Treated and Stress Relieved by Stretching
This specification covers an aluminum alloy in the form of bars and rods 0.500 inch (12.7 mm) to 8.000 inches (203.2 mm) in nominal diameter or least difference between parallel sides and up to 50...