SAE International - AMS4921R
Titanium Bars, Wire, Forgings, and Rings Commercially Pure 70 ksi (483 MPa) Yield Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 7 July 2021 |
| Status: | active |
description:
This specification covers one grade of commercially pure titanium in the form of bars, wire, forgings, flash welded rings, up to 4.000 inches (101.60 mm), inclusive, in nominal diameter or least... View More
Document History
AMS4921R
July 7, 2021
Titanium Bars, Wire, Forgings, and Rings Commercially Pure 70 ksi (483 MPa) Yield Strength
This specification covers one grade of commercially pure titanium in the form of bars, wire, forgings, flash welded rings, up to 4.000 inches (101.60 mm), inclusive, in nominal diameter or least...