SAE International - AMS4146H

Aluminum Alloy Forgings and Rolled or Forged Rings and Forging Stock 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061 - T4) Solution Heat Treated and Naturally Aged

active
Buy Now
Organization: SAE International
Publication Date: 7 July 2021
Status: active
description:

This specification covers an aluminum alloy in the form of die forgings up to 4 inches (102 mm), hand forgings up to 8 inches (203 mm), rolled or forged rings up to 2.5 inches (63.5 mm) in... View More

Document History

AMS4146H
July 7, 2021
Aluminum Alloy Forgings and Rolled or Forged Rings and Forging Stock 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061 - T4) Solution Heat Treated and Naturally Aged
This specification covers an aluminum alloy in the form of die forgings up to 4 inches (102 mm), hand forgings up to 8 inches (203 mm), rolled or forged rings up to 2.5 inches (63.5 mm) in thickness,...

References

Advertisement