SAE International - AMS5888D
Nickel Alloy, Corrosion and Heat-Resistant, Plate 54Ni - 22Cr - 12.5Co - 9.0Mo - 1.2Al Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 July 2021 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of plate nominally 2.00 inches (50.8 mm) and under in thickness, inclusive.
Document History
AMS5888D
July 19, 2021
Nickel Alloy, Corrosion and Heat-Resistant, Plate 54Ni - 22Cr - 12.5Co - 9.0Mo - 1.2Al Annealed
This specification covers a corrosion and heat-resistant nickel alloy in the form of plate nominally 2.00 inches (50.8 mm) and under in thickness, inclusive.