SAE International - AMS7361
Rubber: Ethylene Propylene (EP) Phosphate Ester Resistant Low Temperature -75 °F (-59 °C), 75 to 85 Type M Hardness For Seals in Hydraulic Systems
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 23 July 2021 |
| Status: | active |
description:
This specification covers an ethylene propylene rubber in the form of molded rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace... View More
Document History
AMS7361
July 23, 2021
Rubber: Ethylene Propylene (EP) Phosphate Ester Resistant Low Temperature -75 °F (-59 °C), 75 to 85 Type M Hardness For Seals in Hydraulic Systems
This specification covers an ethylene propylene rubber in the form of molded rings, molded compression seals, molded O-ring cord, and molded-in-place gaskets for aeronautical and aerospace...