SAE International - AMS5520H

Steel, Corrosion and Heat-Resistant, Sheet, Strip, Foil, and Plate 15Cr - 7.1Ni - 2.5Mo - 1.1Al Solution Heat Treated, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 23 July 2021
Status: active
description:

This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, foil, and plate 0.0015 inch (0.038 mm) and greater in nominal thickness.

Document History

AMS5520H
July 23, 2021
Steel, Corrosion and Heat-Resistant, Sheet, Strip, Foil, and Plate 15Cr - 7.1Ni - 2.5Mo - 1.1Al Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion and heat-resistant steel in the form of sheet, strip, foil, and plate 0.0015 inch (0.038 mm) and greater in nominal thickness.

References

Advertisement