SAE International - AMS4412B
Aluminum Alloy, Sheet 3.2Cu - 0.52Mg - 0.30Ag - 0.95 Li - 0.12Zr (2198-T8) Solution Heat Treated, Cold Worked, and Artificially Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 12 August 2021 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet from 0.063 to 0.249 inches (1.60 to 6.30 mm) in nominal thickness (see
8.7 ).
Document History
AMS4412B
August 12, 2021
Aluminum Alloy, Sheet 3.2Cu - 0.52Mg - 0.30Ag - 0.95 Li - 0.12Zr (2198-T8) Solution Heat Treated, Cold Worked, and Artificially Aged
This specification covers an aluminum alloy in the form of sheet from 0.063 to 0.249 inches (1.60 to 6.30 mm) in nominal thickness (see 8.7 ).