SAE International - AMS5879E

Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Foil 62Ni - 21.5Cr - 9.0Mo - 3.7Cb (Nb) Cold Rolled and Annealed

active
Buy Now
Organization: SAE International
Publication Date: 19 August 2021
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and foil 0.100 inch (2.54 mm) and under in nominal thickness.

Document History

AMS5879E
August 19, 2021
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Foil 62Ni - 21.5Cr - 9.0Mo - 3.7Cb (Nb) Cold Rolled and Annealed
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and foil 0.100 inch (2.54 mm) and under in nominal thickness.

References

Advertisement