SAE International - AMS5895F
Steel, Corrosion and Heat-Resistant, Bars, Wire, Forgings, Mechanical Tubing, Rings and Forging Stock, 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted, 1750 °F (954 °C) Solution Heat Treated, Welding Grade Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 27 August 2021 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.
Document History
AMS5895F
August 27, 2021
Steel, Corrosion and Heat-Resistant, Bars, Wire, Forgings, Mechanical Tubing, Rings and Forging Stock, 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted, 1750 °F (954 °C) Solution Heat Treated, Welding Grade Precipitation Hardenable
This specification covers a corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.