SAE International - AMS5659T
Steel, Corrosion Resistant, Bars, Wire, Forgings, Rings, and Extrusions 15Cr - 4.5Ni - 0.30Cb (Nb) - 3.5Cu Consumable Electrode Remelted Solution Heat Treated, Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 2021 |
| Status: | active |
description:
This specification covers a corrosion resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions in the solution heat treated condition (see
8.3
), 12... View More
Document History
AMS5659T
October 1, 2021
Steel, Corrosion Resistant, Bars, Wire, Forgings, Rings, and Extrusions 15Cr - 4.5Ni - 0.30Cb (Nb) - 3.5Cu Consumable Electrode Remelted Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion resistant steel in the form of bars, wire, forgings, flash welded rings, and extrusions in the solution heat treated condition (see 8.3 ), 12 inches (305 mm) and...