SAE International - AMS7410

Rubber: Fluorocarbon Elastomer (FKM) Aircraft Engine Oil, Fuel and Hydraulic Fluid Resistant 70 to 80 Shore Type A Hardness Low Temperature Sealing Tg -47 °F (-43.9 °C) for Elastomeric Seals in Aircraft Engine, Fuel and Hydraulic Systems

active
Buy Now
Organization: SAE International
Publication Date: 6 October 2021
Status: active
description:

This specification covers high temperature, compression set, and fluid resistant fluorocarbon (FKM) elastomer in the form of molded rings, compression seals, O-ring cord, and molded-in-place... View More

Document History

AMS7410
October 6, 2021
Rubber: Fluorocarbon Elastomer (FKM) Aircraft Engine Oil, Fuel and Hydraulic Fluid Resistant 70 to 80 Shore Type A Hardness Low Temperature Sealing Tg -47 °F (-43.9 °C) for Elastomeric Seals in Aircraft Engine, Fuel and Hydraulic Systems
This specification covers high temperature, compression set, and fluid resistant fluorocarbon (FKM) elastomer in the form of molded rings, compression seals, O-ring cord, and molded-in-place gaskets...
Advertisement