SAE International - AMS4077J

Aluminum Alloy Sheet and Plate, Alclad One Side 4.4Cu - 1.5Mg - 0.60Mn (Clad One Side 2024-O) Annealed

active
Buy Now
Organization: SAE International
Publication Date: 15 October 2021
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate from 0.010 to 0.499 inch (0.25 to 12.67 mm), inclusive, in thickness (see

8.6 ).

Document History

AMS4077J
October 15, 2021
Aluminum Alloy Sheet and Plate, Alclad One Side 4.4Cu - 1.5Mg - 0.60Mn (Clad One Side 2024-O) Annealed
This specification covers an aluminum alloy in the form of sheet and plate from 0.010 to 0.499 inch (0.25 to 12.67 mm), inclusive, in thickness (see 8.6 ).

References

Advertisement