SAE International - AMS4205F
Aluminum Alloy, Plate 6.2Zn - 1.8Cu - 2.4Mg - 0.13Zr (7010-T7451) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 22 October 2021 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of plate up to 5.500 inches (139.70 mm), inclusive in thickness (see
8.5 ).
Document History
AMS4205F
October 22, 2021
Aluminum Alloy, Plate 6.2Zn - 1.8Cu - 2.4Mg - 0.13Zr (7010-T7451) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of plate up to 5.500 inches (139.70 mm), inclusive in thickness (see 8.5 ).