SAE International - AMS4366A

Aluminum Alloy, Extruded Profiles (2065-T84) 4.2Cu - 1.2Li - 0.52Mg - 0.32Mn - 0.32Ag - 0.1Zr Solution Heat Treated, Stress Relieved by Stretching and Artificially Aged

active
Buy Now
Organization: SAE International
Publication Date: 28 October 2021
Status: active
description:

This specification covers an aluminum-lithium alloy in the form of extruded profiles with a maximum cross-sectional area of 19 in

2x (123 cm

2x) and a maximum circle size of 11... View More

Document History

AMS4366A
October 28, 2021
Aluminum Alloy, Extruded Profiles (2065-T84) 4.2Cu - 1.2Li - 0.52Mg - 0.32Mn - 0.32Ag - 0.1Zr Solution Heat Treated, Stress Relieved by Stretching and Artificially Aged
This specification covers an aluminum-lithium alloy in the form of extruded profiles with a maximum cross-sectional area of 19 in 2x (123 cm 2x) and a maximum circle size of 11 inches (279 mm) from...

References

Advertisement