SAE International - AMS5569C

Steel, Corrosion and Heat Resistant, Seamless and Welded Hydraulic Tubing, 19Cr - 9.5Ni - 0.03C Max, Cold Drawn, 1/8 Hard Temper

active
Buy Now
Organization: SAE International
Publication Date: 28 October 2021
Status: active
description:

This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.

Document History

AMS5569C
October 28, 2021
Steel, Corrosion and Heat Resistant, Seamless and Welded Hydraulic Tubing, 19Cr - 9.5Ni - 0.03C Max, Cold Drawn, 1/8 Hard Temper
This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.

References

Advertisement