SAE International - AMS4068G

Aluminum Alloy, Drawn Seamless Tubing 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T3511) Solution Heat Treated and Stress Relieved by Stretching

active
Buy Now
Organization: SAE International
Publication Date: 1 December 2021
Status: active
description:

This specification covers an aluminum alloy in the form of drawn seamless tubing 0.029 to 0.500 inch (0.74 to 12.70 mm) in nominal wall thickness (see

8.6 ).

Document History

AMS4068G
December 1, 2021
Aluminum Alloy, Drawn Seamless Tubing 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T3511) Solution Heat Treated and Stress Relieved by Stretching
This specification covers an aluminum alloy in the form of drawn seamless tubing 0.029 to 0.500 inch (0.74 to 12.70 mm) in nominal wall thickness (see 8.6 ).

References

Advertisement