SAE International - AMS4096E
Aluminum Alloy Sheet and Plate, Alclad 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (Alclad 2219-O) Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 December 2021 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.499 inch (0.50 to 12.50 mm), inclusive, in nominal thickness, clad on two sides (see
8.6 ).
Document History
AMS4096E
December 1, 2021
Aluminum Alloy Sheet and Plate, Alclad 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (Alclad 2219-O) Annealed
This specification covers an aluminum alloy in the form of sheet and plate 0.020 to 0.499 inch (0.50 to 12.50 mm), inclusive, in nominal thickness, clad on two sides (see 8.6 ).