SAE International - AMS4272A

Aluminum Alloy, Alclad Sheet and Plate (Alclad 2029-T8) 3.6Cu - 0.30Mn - 0.95Mg - 0.40Ag - 0.12Zr Solution Heat Treated, Cold Worked and Aged

active
Buy Now
Organization: SAE International
Publication Date: 1 December 2021
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate, clad on both sides, from 0.063 to 0.600 inch (1.60 to 15.24 mm), inclusive, in nominal thickness (see

8.7 ).

Document History

AMS4272A
December 1, 2021
Aluminum Alloy, Alclad Sheet and Plate (Alclad 2029-T8) 3.6Cu - 0.30Mn - 0.95Mg - 0.40Ag - 0.12Zr Solution Heat Treated, Cold Worked and Aged
This specification covers an aluminum alloy in the form of sheet and plate, clad on both sides, from 0.063 to 0.600 inch (1.60 to 15.24 mm), inclusive, in nominal thickness (see 8.7 ).
Advertisement