SAE International - AMS4975P

Titanium Alloy, Bars, Wire, and Rings 6.0Al - 2.0Sn - 4.0Zr - 2.0Mo - 0.08Si Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 December 2021
Status: active
description:

This specification covers a titanium alloy in the form of bars, wire, flash welded rings 3.00 inches (76.2 mm) and under in nominal diameter or least distance between parallel sides and 16... View More

Document History

AMS4975P
December 1, 2021
Titanium Alloy, Bars, Wire, and Rings 6.0Al - 2.0Sn - 4.0Zr - 2.0Mo - 0.08Si Solution and Precipitation Heat Treated
This specification covers a titanium alloy in the form of bars, wire, flash welded rings 3.00 inches (76.2 mm) and under in nominal diameter or least distance between parallel sides and 16 in 2x (103...

References

Advertisement