SAE International - AMS4976L

Titanium Alloy, Forgings 6.0Al - 2.0Sn - 4.0Zr - 2.0Mo - 08Si Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 December 2021
Status: active
description:

This specification covers a titanium alloy in the form of forgings 3.000 inches (76.20 mm) and under in nominal diameter or least distance between parallel sides and 9 in

2x (58 cm 2x) and... View More

Document History

AMS4976L
December 1, 2021
Titanium Alloy, Forgings 6.0Al - 2.0Sn - 4.0Zr - 2.0Mo - 08Si Solution and Precipitation Heat Treated
This specification covers a titanium alloy in the form of forgings 3.000 inches (76.20 mm) and under in nominal diameter or least distance between parallel sides and 9 in 2x (58 cm 2x) and under in...

References

Advertisement