SAE International - AMS5643W

Steel, Corrosion-Resistant, Bars, Wire, Forgings, Mechanical Tubing, and Rings 16Cr - 4.0Ni - 0.30Cb (Nb) - 4.0Cu Solution Heat Treated, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 13 December 2021
Status: active
description:

This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings in the solution heat treated condition up to 8.0 inches (203 mm) in... View More

Document History

AMS5643W
December 13, 2021
Steel, Corrosion-Resistant, Bars, Wire, Forgings, Mechanical Tubing, and Rings 16Cr - 4.0Ni - 0.30Cb (Nb) - 4.0Cu Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings in the solution heat treated condition up to 8.0 inches (203 mm) in...

References

Advertisement