SAE International - AMS5584B
Steel, Corrosion and Heat Resistant, Seamless and Welded Hydraulic Tubing 17Cr - 12Ni - 1.5Mo - 0.03C max Cold Drawn, 1/8 Hard Temper
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 14 January 2022 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.
Document History
AMS5584B
January 14, 2022
Steel, Corrosion and Heat Resistant, Seamless and Welded Hydraulic Tubing 17Cr - 12Ni - 1.5Mo - 0.03C max Cold Drawn, 1/8 Hard Temper
This specification covers a corrosion and heat resistant steel in the form of two types of thin-wall, close-tolerance tubing 0.125 to 2.00 inches (3.18 to 50.8 mm), inclusive, in nominal OD.