SAE International - AMS3102A
Sealing Compound, Polythioether Rubber Fast Curing, Light Weight (Specific Gravity 0.78, Max) for Integral Fuel Tanks and General Purpose, Intermittent Use to 360 °F (182 °C)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 January 2022 |
| Status: | active |
description:
This specification covers a fuel-resistant polythioether sealing compound with low specific gravity, supplied as a two-component system which cures at room temperature.
Document History
AMS3102A
January 17, 2022
Sealing Compound, Polythioether Rubber Fast Curing, Light Weight (Specific Gravity 0.78, Max) for Integral Fuel Tanks and General Purpose, Intermittent Use to 360 °F (182 °C)
This specification covers a fuel-resistant polythioether sealing compound with low specific gravity, supplied as a two-component system which cures at room temperature.