SAE International - AMS5701F

Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Flash Welded Rings and Forging Stock 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 9 March 2022
Status: active
description:

This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inches (101.6 mm), inclusive, and stock for forging or flash... View More

Document History

AMS5701F
March 9, 2022
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Flash Welded Rings and Forging Stock 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inches (101.6 mm), inclusive, and stock for forging or flash welded...

References

Advertisement