SAE International - AMS7006
Nickel Alloy, Corrosion- and Heat-Resistant, Powder for Additive Manufacturing 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 March 2022 |
| Status: | active |
description:
The intended upper bound of this specification is that the particle size distribution (PSD) of powders supplied shall be <60 mesh (250 μm) and that no powder (0.0 wt%) greater than 40 mesh... View More
Document History
AMS7006
March 21, 2022
Nickel Alloy, Corrosion- and Heat-Resistant, Powder for Additive Manufacturing 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe
The intended upper bound of this specification is that the particle size distribution (PSD) of powders supplied shall be <60 mesh (250 μm) and that no powder (0.0 wt%) greater than 40 mesh (425 μm)...