SAE International - AMS4479A

Aluminum Alloy, Extruded Profiles (2824-T3511), 4.0Cu - 1.35Mg - 0.7Mn, Solution Heat Treated and Stress Relieved by Stretching

active
Buy Now
Organization: SAE International
Publication Date: 29 March 2022
Status: active
description:

This specification covers an aluminum alloy in the form of extruded profiles with a maximum cross-sectional area of 25 in

2x (160.29 cm 2x) and nominal thicknesses from 0.250 to 2.500 inch,... View More

Document History

AMS4479A
March 29, 2022
Aluminum Alloy, Extruded Profiles (2824-T3511), 4.0Cu - 1.35Mg - 0.7Mn, Solution Heat Treated and Stress Relieved by Stretching
This specification covers an aluminum alloy in the form of extruded profiles with a maximum cross-sectional area of 25 in 2x (160.29 cm 2x) and nominal thicknesses from 0.250 to 2.500 inch, inclusive...

References

Advertisement