SAE International - AMS5597H

Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Plate 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1950 °F (1066 °C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 5 April 2022
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate from 0.010 to 1.000 inch (0.25 to 25.40 mm) in thickness.

Document History

AMS5597H
April 5, 2022
Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Plate 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1950 °F (1066 °C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate from 0.010 to 1.000 inch (0.25 to 25.40 mm) in thickness.

References

Advertisement