SAE International - AMS5842H

Cobalt-Nickel Alloy, Corrosion- and Heat-Resistant, Bars 19Cr - 36Co - 25Ni - 7.0Mo - 0.50Cb (Nb) - 2.9Ti - 0.20Al - 9.0Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated and Work Strengthened

active
Buy Now
Organization: SAE International
Publication Date: 14 April 2022
Status: active
description:

This specification covers a high strength, corrosion- and heat-resistant cobalt-nickel-chromium alloy in the form of bars 1-3/4 inch (44 mm) nominal diameter thickness or for hexagons least... View More

Document History

AMS5842H
April 14, 2022
Cobalt-Nickel Alloy, Corrosion- and Heat-Resistant, Bars 19Cr - 36Co - 25Ni - 7.0Mo - 0.50Cb (Nb) - 2.9Ti - 0.20Al - 9.0Fe Vacuum Induction Plus Vacuum Consumable Electrode Melted Solution Heat Treated and Work Strengthened
This specification covers a high strength, corrosion- and heat-resistant cobalt-nickel-chromium alloy in the form of bars 1-3/4 inch (44 mm) nominal diameter thickness or for hexagons least distance...

References

Advertisement