SAE International - AMS4088L
Aluminum Alloy, Drawn, Seamless Tubing 4.4Cu - 1.5Mg - 0.60Mn (2024-T3) Solution Heat Treated and Cold Worked
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 22 April 2022 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of seamless, drawn tubing 0.018 to 0.500 inch (0.46 to 12.70 mm) in nominal wall thickness (see
8.6 ).
Document History
AMS4088L
April 22, 2022
Aluminum Alloy, Drawn, Seamless Tubing 4.4Cu - 1.5Mg - 0.60Mn (2024-T3) Solution Heat Treated and Cold Worked
This specification covers an aluminum alloy in the form of seamless, drawn tubing 0.018 to 0.500 inch (0.46 to 12.70 mm) in nominal wall thickness (see 8.6 ).