SAE International - AMS4027P
Aluminum Alloy, Sheet and Plate 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061; -T6 Sheet, -T651 Plate) Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 29 April 2022 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate from 0.006 to 6.000 inches (0.15 to 152.40 mm), inclusive, in nominal thickness (see
8.6 ).
Document History
AMS4027P
April 29, 2022
Aluminum Alloy, Sheet and Plate 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061; -T6 Sheet, -T651 Plate) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of sheet and plate from 0.006 to 6.000 inches (0.15 to 152.40 mm), inclusive, in nominal thickness (see 8.6 ).