SAE International - AMS4066D

Aluminum Alloy, Drawn, Round Seamless Tubing 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti - (2219-T8511) Solution Heat Treated, Stress Relieved by Stretching and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 29 April 2022
Status: active
description:

This specification covers an aluminum alloy in the form of drawn, round seamless tubing 0.500 inch (12.70 mm) and over in OD with nominal wall thickness of 0.029 to 0.500 inch (0.74 to 12.70 mm)... View More

Document History

AMS4066D
April 29, 2022
Aluminum Alloy, Drawn, Round Seamless Tubing 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti - (2219-T8511) Solution Heat Treated, Stress Relieved by Stretching and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of drawn, round seamless tubing 0.500 inch (12.70 mm) and over in OD with nominal wall thickness of 0.029 to 0.500 inch (0.74 to 12.70 mm) (see...

References

Advertisement