SAE International - AMS4312E
Aluminum Alloy, Rolled or Forged Rings 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T651, 6061-T652) Solution Heat Treated, Mechanically Stress Relieved, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 May 2022 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of rolled or forged rings up to 8.000 inches (203 mm), inclusive (see
8.6 ).
Document History
AMS4312E
May 2, 2022
Aluminum Alloy, Rolled or Forged Rings 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-T651, 6061-T652) Solution Heat Treated, Mechanically Stress Relieved, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of rolled or forged rings up to 8.000 inches (203 mm), inclusive (see 8.6 ).