SAE International - AMS5871G

Iron-Nickel-Chromium Alloy, Corrosion- and Heat-Resistant, Sheet, Strip, and Plate 21Cr - 32.5Ni - 0.38Ti - 0.38Al - 45Fe Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 16 May 2022
Status: active
description:

This specification covers a corrosion and heat-resistant iron-nickel-chromium alloy in the form of sheet, strip, and plate 0.010 to 2.00 inches (0.25 to 50.8 mm), inclusive, in nominal... View More

Document History

AMS5871G
May 16, 2022
Iron-Nickel-Chromium Alloy, Corrosion- and Heat-Resistant, Sheet, Strip, and Plate 21Cr - 32.5Ni - 0.38Ti - 0.38Al - 45Fe Solution Heat Treated
This specification covers a corrosion and heat-resistant iron-nickel-chromium alloy in the form of sheet, strip, and plate 0.010 to 2.00 inches (0.25 to 50.8 mm), inclusive, in nominal thickness.

References

Advertisement