SAE International - AMS5580M

Nickel Alloy, Corrosion and Heat-Resistant, Seamless Tubing 74Ni - 15.5Cr - 8.0Fe Annealed

active
Buy Now
Organization: SAE International
Publication Date: 16 May 2022
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing up to and including 9.250 inches (234.95 mm) nominal OD.

Document History

AMS5580M
May 16, 2022
Nickel Alloy, Corrosion and Heat-Resistant, Seamless Tubing 74Ni - 15.5Cr - 8.0Fe Annealed
This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing up to and including 9.250 inches (234.95 mm) nominal OD.

References

Advertisement