SAE International - AMS4979K

Titanium Alloy, Bars, Wire, Forgings, and Rings 6Al - 6V - 2Sn Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 16 May 2022
Status: active
description:

This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides... View More

Document History

AMS4979K
May 16, 2022
Titanium Alloy, Bars, Wire, Forgings, and Rings 6Al - 6V - 2Sn Solution and Precipitation Heat Treated
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides and...

References

Advertisement