SAE International - AMS5698H

Nickel Alloy, Corrosion- and Heat-Resistant, Wire 72Ni - 15.5Cr - 0.95Cb - 2.5Ti - 0.70Al - 7.0Fe Solution Heat Treated, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 16 May 2022
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of round, square, and flat wire 0.500 inch (12.70 mm) and under in nominal diameter or thickness, capability... View More

Document History

AMS5698H
May 16, 2022
Nickel Alloy, Corrosion- and Heat-Resistant, Wire 72Ni - 15.5Cr - 0.95Cb - 2.5Ti - 0.70Al - 7.0Fe Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion and heat-resistant nickel alloy in the form of round, square, and flat wire 0.500 inch (12.70 mm) and under in nominal diameter or thickness, capability tested...

References

Advertisement