SAE International - AMS4535E

Copper-Beryllium Alloy, Mechanical Tubing 98Cu - 1.9Be Solution and Precipitation Heat Treated (TF00, formerly AT)

active
Buy Now
Organization: SAE International
Publication Date: 16 May 2022
Status: active
description:

This specification covers a copper-beryllium alloy in the form of mechanical tubing 2 inches (50.8 mm) and under in wall thickness (see

8.8 ).

Document History

AMS4535E
May 16, 2022
Copper-Beryllium Alloy, Mechanical Tubing 98Cu - 1.9Be Solution and Precipitation Heat Treated (TF00, formerly AT)
This specification covers a copper-beryllium alloy in the form of mechanical tubing 2 inches (50.8 mm) and under in wall thickness (see 8.8 ).

References

Advertisement