SAE International - AMS4978J

Titanium Alloy Bars, Wire, Forgings, and Rings 6Al - 6V - 2Sn Annealed

active
Buy Now
Organization: SAE International
Publication Date: 24 May 2022
Status: active
description:

This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in diameter, or least distance between parallel sides and... View More

Document History

AMS4978J
May 24, 2022
Titanium Alloy Bars, Wire, Forgings, and Rings 6Al - 6V - 2Sn Annealed
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in diameter, or least distance between parallel sides and stock...

References

Advertisement