SAE International - AMS4213B

Aluminum Alloy Plate (2027-T351) 4.4Cu - 1.2Mg - 0.8Mn - 0.10Zr Solution Heat Treated, Cold Worked and Naturally Aged

active
Buy Now
Organization: SAE International
Publication Date: 2 June 2022
Status: active
description:

This specification covers an aluminum alloy in the form of plate 0.500 inches (12.7 mm) to 2.250 inches (57.2 mm) in nominal thickness (see

8.6 ).

Document History

AMS4213B
June 2, 2022
Aluminum Alloy Plate (2027-T351) 4.4Cu - 1.2Mg - 0.8Mn - 0.10Zr Solution Heat Treated, Cold Worked and Naturally Aged
This specification covers an aluminum alloy in the form of plate 0.500 inches (12.7 mm) to 2.250 inches (57.2 mm) in nominal thickness (see 8.6 ).

References

Advertisement