SAE International - AMS4333E

Aluminum Alloy, Die Forgings 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T7452) Solution Heat Treated, Compression Stress-Relieved, and Overaged

active
Buy Now
Organization: SAE International
Publication Date: 9 June 2022
Status: active
description:

This specification covers an aluminum alloy in the form of die forgings 4.000 inches (102 mm) and under in nominal thickness and of forging stock of any size (see

8.7 ).

Document History

AMS4333E
June 9, 2022
Aluminum Alloy, Die Forgings 6.2Zn - 2.3Cu - 2.2Mg - 0.12Zr (7050-T7452) Solution Heat Treated, Compression Stress-Relieved, and Overaged
This specification covers an aluminum alloy in the form of die forgings 4.000 inches (102 mm) and under in nominal thickness and of forging stock of any size (see 8.7 ).

References

Advertisement