SAE International - AMS4133F

Aluminum Alloy Forgings and Rolled Rings 4.4Cu - 0.85Si - 0.80Mn - 0.50Mg (2014-T6) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 9 June 2022
Status: active
description:

This specification covers an aluminum alloy in the form of die forgings up to 4 inches in nominal thickness, hand forgings up to 8 inches in nominal thickness, rolled rings up to 3 inches in... View More

Document History

AMS4133F
June 9, 2022
Aluminum Alloy Forgings and Rolled Rings 4.4Cu - 0.85Si - 0.80Mn - 0.50Mg (2014-T6) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of die forgings up to 4 inches in nominal thickness, hand forgings up to 8 inches in nominal thickness, rolled rings up to 3 inches in nominal...

References

Advertisement