SAE International - AMS3281G

Sealing Compound, Polysulfide (T) Synthetic Rubber for Integral Fuel Tank and Fuel Cell Cavities Low Density for Intermittent Use to 360 °F (182 °C)

active
Buy Now
Organization: SAE International
Publication Date: 13 June 2022
Status: active
description:

This specification covers three types and three classes of fuel-resistant polysulfide sealing compound with low specific gravity, supplied as a two-component system which cures at room... View More

Document History

AMS3281G
June 13, 2022
Sealing Compound, Polysulfide (T) Synthetic Rubber for Integral Fuel Tank and Fuel Cell Cavities Low Density for Intermittent Use to 360 °F (182 °C)
This specification covers three types and three classes of fuel-resistant polysulfide sealing compound with low specific gravity, supplied as a two-component system which cures at room temperature.

References

Advertisement