SAE International - AMS4971M
Titanium Alloy, Bars, Wire, Forgings, and Rings 6Al - 6V - 2Sn Annealed, Heat Treatable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 6 July 2022 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in diameter or least distance between parallel sides and... View More
Document History
AMS4971M
July 6, 2022
Titanium Alloy, Bars, Wire, Forgings, and Rings 6Al - 6V - 2Sn Annealed, Heat Treatable
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in diameter or least distance between parallel sides and...