SAE International - AMS5599J
Nickel Alloy, Corrosion- and Heat-Resistant, Sheet, Strip, and Plate 62Ni - 21.5Cr - 9.0Mo - 3.7 Cb (Nb) Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 6 July 2022 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 1.000 inch (25.4 mm) in nominal thickness.
Document History
AMS5599J
July 6, 2022
Nickel Alloy, Corrosion- and Heat-Resistant, Sheet, Strip, and Plate 62Ni - 21.5Cr - 9.0Mo - 3.7 Cb (Nb) Annealed
This specification covers a corrosion- and heat-resistant nickel alloy in the form of sheet, strip, and plate up to 1.000 inch (25.4 mm) in nominal thickness.