SAE International - AMS5666K
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Extrusions, Rings, and Stock for Forgings, Extrusions, and Rings 62Ni - 21.5Cr - 9.0Mo - 3.65Cb (Nb) Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 July 2022 |
| Status: | active |
description:
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, extrusions, flash welded rings up to 10 inches (254 mm) in diameter, thickness, or for... View More
Document History
AMS5666K
July 8, 2022
Nickel Alloy, Corrosion- and Heat-Resistant, Bars, Forgings, Extrusions, Rings, and Stock for Forgings, Extrusions, and Rings 62Ni - 21.5Cr - 9.0Mo - 3.65Cb (Nb) Annealed
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, extrusions, flash welded rings up to 10 inches (254 mm) in diameter, thickness, or for hexagons,...