SAE International - AMS4598B

Copper-Nickel-Tin Alloy, Mechanical Tube 77Cu - 15Ni - 8Sn Solution Annealed and Spinodal Hardened (TX02, formerly TX00)

active
Buy Now
Organization: SAE International
Publication Date: 5 August 2022
Status: active
description:

This specification covers a copper-nickel-tin alloy in the form of mechanical tube 1.100 to 13.6 inches (28 to 346 mm) in outer diameter (see

8.11 ).

Document History

AMS4598B
August 5, 2022
Copper-Nickel-Tin Alloy, Mechanical Tube 77Cu - 15Ni - 8Sn Solution Annealed and Spinodal Hardened (TX02, formerly TX00)
This specification covers a copper-nickel-tin alloy in the form of mechanical tube 1.100 to 13.6 inches (28 to 346 mm) in outer diameter (see 8.11 ).

References

Advertisement