SAE International - AMS4967N
Titanium Alloy, Bars, Wire, Forgings, and Rings 6.0Al - 4.0V Annealed, Heat Treatable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 5 August 2022 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings up through 4.000 inches (101.60 mm) in diameter or least distance between parallel sides and... View More
Document History
AMS4967N
August 5, 2022
Titanium Alloy, Bars, Wire, Forgings, and Rings 6.0Al - 4.0V Annealed, Heat Treatable
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings up through 4.000 inches (101.60 mm) in diameter or least distance between parallel sides and stock...