SAE International - AMS4372B
Aluminum Alloy, Plate 3.5Cu - 1.0Li - 0.40Mg - 0.35Mn - 0.45Ag - 0.12Zr (2050-T34) Solution Heat Treated and Stress Relieved
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 5 August 2022 |
| Status: | active |
description:
This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 6.500 inches (12.70 to 165.00 mm) in nominal thickness (see
8.6 ).
Document History
AMS4372B
August 5, 2022
Aluminum Alloy, Plate 3.5Cu - 1.0Li - 0.40Mg - 0.35Mn - 0.45Ag - 0.12Zr (2050-T34) Solution Heat Treated and Stress Relieved
This specification covers an aluminum-lithium alloy in the form of plate 0.500 to 6.500 inches (12.70 to 165.00 mm) in nominal thickness (see 8.6 ).