SAE International - AMS4049N

Aluminum Alloy, Sheet and Plate, Alclad 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (Alclad 7075; -T6 Sheet - T651 Plate) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 5 August 2022
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate with thickness from 0.008 to 4.000 inches (0.20 to 101.6 mm), inclusive, clad on two sides (see

8.6 ).

Document History

AMS4049N
August 5, 2022
Aluminum Alloy, Sheet and Plate, Alclad 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr (Alclad 7075; -T6 Sheet - T651 Plate) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of sheet and plate with thickness from 0.008 to 4.000 inches (0.20 to 101.6 mm), inclusive, clad on two sides (see 8.6 ).

References

Advertisement