SAE International - AMS4045M

Aluminum Alloy Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr 7075: (-T6 Sheet, -T651 Plate) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 5 August 2022
Status: active
description:

This specification covers an aluminum alloy in the form of sheet and plate 0.008 to 4.000 inches (0.20 to 101.6 mm), inclusive, in thickness (see

8.6 ).

Document History

AMS4045M
August 5, 2022
Aluminum Alloy Sheet and Plate 5.6Zn - 2.5Mg - 1.6Cu - 0.23Cr 7075: (-T6 Sheet, -T651 Plate) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of sheet and plate 0.008 to 4.000 inches (0.20 to 101.6 mm), inclusive, in thickness (see 8.6 ).

References

Advertisement